Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Hermetically Sealed : Yes Peripheral Seal Material : Silicone Shell Base Material : Carbon Steel Shell Plating Material : Tin
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : Insert Polarization N Keying & Polarized Position Locations : Normal Number of Positions : 5 Number of Power Positions : 5
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 14 - 5 Contact Quantity (Size 16) : 5
Dimensions Assembly Length : 24.87 MM [.979 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 900 Operating Voltage (VDC) : 1250 Voltage (VRMS) : 2300
Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 14
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : 0
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -85 - 300 DEGC [-121 - 572 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Glass/Silicone
- Environmental Protection : Yes
- Environmental Protection Type : Hermetically Sealed
- Feedthrough Type : No
- Hermetically Sealed : Yes
- Peripheral Seal Material : Silicone
- Shell Base Material : Carbon Steel
- Shell Plating Material : Tin
Configuration Features
- Contacts Preloaded : Yes
- Factory Installed Backshell : No
- Keying : Insert Polarization N
- Keying & Polarized Position Locations : Normal
- Number of Positions : 5
- Number of Power Positions : 5
Contact Features
- Circular Connector Contact Type : Pin
- Contact Layout Arrangement : 14 - 5
- Contact Quantity (Size 16) : 5
Dimensions
- Assembly Length : 24.87 MM [.979 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 900
- Operating Voltage (VDC) : 1250
- Voltage (VRMS) : 2300
Housing Features
- Alignment Keyed : Insert Clocking
- Circular Connector Shell Size : 14
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Bayonet
- Panel Mount Feature : With
- Panel Mount Feature Type : Square Flange
- Polarization Code : Normal
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : 0
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -85 - 300 DEGC [-121 - 572 DEGF ]