TE Connectivity Standard Circular Connectors YDBC30H-1212PNV001

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699 Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 37 Number of Power Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 12 Contact Quantity (Size 22D) : 37 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699 Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 37 Number of Power Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 12 Contact Quantity (Size 22D) : 37 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDBC30H-1212PNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDBC30H-1212PNV001
Standard Circular Connectors YDBC30H-1212PNV001
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699 Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 37 Number of Power Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 12 Contact Quantity (Size 22D) : 37 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Environmental Protection : Yes
  • Environmental Protection Type : Hermetically Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 37
  • Number of Power Positions : 37

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 12 - 12
  • Contact Quantity (Size 22D) : 37

Dimensions


  • Assembly Length : 29.3 MM  [1.154 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 550

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : D (15)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
YDBC30H-1212PNV001
Hermetic Connector YDBC30H-1212PNV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDBC30H-1212PNV001
Hermetic Connector YDBC30H-1212PNV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDBC30H-1212PNV001 YDBC30H-1212PNV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 1734-0421-203-04141-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers