TE Connectivity Standard Circular Connectors YDBA33H-8-3P6V0010

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, SEA-AMS1424 Type I, MIL-PRF-7808, Coolanol 25, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3 Contact Quantity (Size 20) : 19 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, SEA-AMS1424 Type I, MIL-PRF-7808, Coolanol 25, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3 Contact Quantity (Size 20) : 19 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDBA33H-8-3P6V0010 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDBA33H-8-3P6V0010
Standard Circular Connectors YDBA33H-8-3P6V0010
Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, SEA-AMS1424 Type I, MIL-PRF-7808, Coolanol 25, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 3 Number of Power Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3 Contact Quantity (Size 20) : 19 Dimensions Assembly Length : 29.3 MM  [1.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Environmental Protection : Yes
  • Environmental Protection Type : Hermetically Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-23699, SEA-AMS1424 Type I, MIL-PRF-7808, Coolanol 25, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8)
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying : Keyway Polarization N
  • Keying & Polarized Position Locations : N
  • Number of Positions : 3
  • Number of Power Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 8 - 3
  • Contact Quantity (Size 20) : 19

Dimensions


  • Assembly Length : 29.3 MM  [1.154 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850
  • Voltage (VRMS) : 1800

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : D (15)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Fluid Resistance : Yes
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDBA33H-8-3P6V0010
Hermetic Connector YDBA33H-8-3P6V0010
HERM ASSY

HERM ASSY

Buy Now
Hermetic Connector - YDBA33H-8-3P6V0010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
YDBA33H-8-3P6V0010
Hermetic Connector YDBA33H-8-3P6V0010
HERM ASSY

HERM ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDBA33H-8-3P6V0010 YDBA33H-8-3P6V0010
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products