TE Connectivity Wire-to-Board Headers & Receptacles YD3JWB05SN2DKG0000

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : .00005 Contact Type : Socket Housing Features Centerline (Pitch) : .25 MM  [.01 INCH ] Housing Color : Green Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Bulkhead Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : .00005 Contact Type : Socket Housing Features Centerline (Pitch) : .25 MM  [.01 INCH ] Housing Color : Green Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Bulkhead Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Headers & Receptacles - YD3JWB05SN2DKG0000 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Headers & Receptacles
YD3JWB05SN2DKG0000
Wire-to-Board Headers & Receptacles YD3JWB05SN2DKG0000
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : .00005 Contact Type : Socket Housing Features Centerline (Pitch) : .25 MM  [.01 INCH ] Housing Color : Green Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Bulkhead Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness (MICIN) : .00005
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .25 MM  [.01 INCH ]
  • Housing Color : Green
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Standard
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YD3JWB05SN2DKG0000
Product Name Wire-to-Board Headers & Receptacles
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103956-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers