TE Connectivity Rectangular Wire & Cable Connectors & Housings YD369-HR99-BS10000

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Connector Seal Color : Natural Primary Product Color : Blue Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Connector Seal Color : Natural Primary Product Color : Blue Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - YD369-HR99-BS10000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
YD369-HR99-BS10000
Rectangular Wire & Cable Connectors & Housings YD369-HR99-BS10000
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Connector Seal Color : Natural Primary Product Color : Blue Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B
  • Connector Seal Color : Natural
  • Primary Product Color : Blue
  • Seal Material : Fluorosilicone
  • Seal Type : Interfacial Seal, Grommet Seal

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 9
  • Number of Columns : 3
  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Composite
  • Shell Material : Composite

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Button Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Triple-Seal
  • Connector Shell Size : 9
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
YD369-HR99-BS10000
Unspecified Connectors YD369-HR99-BS10000
369 HARSH 9 WAY REC, CRIMP, SKT

369 HARSH 9 WAY REC, CRIMP, SKT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YD369-HR99-BS10000 YD369-HR99-BS10000
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Data Connectivity Housings - 1-1452480-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Coax Connectors - 1060985-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
7 suppliers