TE Connectivity PCB Headers & Receptacles YD369-G99-NP400000

Description
Body Features Connector & Keying Code : N Primary Product Color : Black Configuration Features Number of Columns : 3 Number of Loaded Positions : 6 Number of Positions : 9 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .62 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Color : Black Configuration Features Number of Columns : 3 Number of Loaded Positions : 6 Number of Positions : 9 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .62 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - YD369-G99-NP400000 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
YD369-G99-NP400000
PCB Headers & Receptacles YD369-G99-NP400000
Body Features Connector & Keying Code : N Primary Product Color : Black Configuration Features Number of Columns : 3 Number of Loaded Positions : 6 Number of Positions : 9 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .62 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Primary Product Color : Black

Configuration Features


  • Number of Columns : 3
  • Number of Loaded Positions : 6
  • Number of Positions : 9
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 1500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .62 MM  [.025 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number YD369-G99-NP400000
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.5 kilovolts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers