Body Features Connector & Keying Code : C Primary Product Color : Green
Configuration Features Number of Columns : 3 Number of Loaded Positions : 6 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1500
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes
Termination Features Round Termination Post & Tail Diameter : .62 MM [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
- Connector & Keying Code : C
- Primary Product Color : Green
Configuration Features
- Number of Columns : 3
- Number of Loaded Positions : 6
- Number of Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold
- Contact Shape & Form : Round
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 1500
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Retention Leg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Quantity : 1
- Packaging Type : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- PCB Connector Assembly Type : PCB Mount Receptacle
- Sealable : Yes
Termination Features
- Round Termination Post & Tail Diameter : .62 MM [.025 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]