TE Connectivity Unspecified Connectors YD369-B33-NS4-119P

Description
369 3 WAY PANEL MNT REC, 90 PCB SKT 119P
Request a Quote Datasheet
Description
369 3 WAY PANEL MNT REC, 90 PCB SKT 119P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
YD369-B33-NS4-119P
Unspecified Connectors YD369-B33-NS4-119P
369 3 WAY PANEL MNT REC, 90 PCB SKT 119P

369 3 WAY PANEL MNT REC, 90 PCB SKT 119P

Buy Now
Automotive Conn, R/a Rcpt, 3Pos, 5A, Pcb; Product Range Deutsch - Te Connectivity - 49AK2612 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Rcpt, 3Pos, 5A, Pcb; Product Range Deutsch - Te Connectivity
49AK2612
Automotive Conn, R/a Rcpt, 3Pos, 5A, Pcb; Product Range Deutsch - Te Connectivity 49AK2612
AUTOMOTIVE CONN, R/A RCPT, 3POS, 5A, PCB; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A RCPT, 3POS, 5A, PCB; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number YD369-B33-NS4-119P 49AK2612
Product Name Unspecified Connectors Automotive Conn, R/a Rcpt, 3Pos, 5A, Pcb; Product Range Deutsch - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data