Body Features Cable Exit Angle : 180° Connector & Keying Code : A Connector Seal Color : Natural Seal Material : Fluorosilicone Seal Type : Panel Gasket, Grommet Seal, Interfacial Seal
Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM [.028 - .054 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Red Housing Material : Composite Shell Material : Composite
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Guide Post Panel Mount Feature Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 03 Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Connector & Keying Code : A
- Connector Seal Color : Natural
- Seal Material : Fluorosilicone
- Seal Type : Panel Gasket, Grommet Seal, Interfacial Seal
Configuration Features
- Contacts Preloaded : Yes
- Number of Cavities : 3
- Number of Columns : 3
- Number of Positions : 3
- Number of Power Positions : 3
- Number of Rows : 1
- Number of Signal Positions : 3
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .71 - 1.37 MM [.028 - .054 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 500
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Color : Red
- Housing Material : Composite
- Shell Material : Composite
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Button Latch
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Solder Tail Layout
- PCB Mount Retention : With
- PCB Mount Retention Type : Guide Post
- Panel Mount Feature Type : Mounting Hole
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Triple-Seal
- Connector Shell Size : 03
- Connector System : Wire-to-Board
- Insertion Force Type : Normal
- Sealable : Yes
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]