TE Connectivity
Standard Circular Connectors
YCFX26W1108PZB0000
Description
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Shield Rating : 100 - 10000 MHz per MIL-DTL-38999
Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Housing Features Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Metal
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Shield Rating : 100 - 10000 MHz per MIL-DTL-38999
Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Housing Features Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Metal
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Shield Rating : 100 - 10000 MHz per MIL-DTL-38999
Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Housing Features Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Metal
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Environmental Protection Type : Elastomer Sealed
- Hermetically Sealed : No
- O-Ring Material : Fluorosilicone
- Shell Base Material : Aluminum
- Shell Plating Material : Cadmium O.D.
- Shield Rating : 100 - 10000 MHz per MIL-DTL-38999
Configuration Features
- Factory Installed Backshell : With
- Number of Positions : 8
- Number of Signal Positions : 8
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout Arrangement : 11 - 8
- Contact Quantity (Size 22D) : 8
Dimensions
- Wire Size (MMSQ) : .08 - .34
- Wire Size (AWG) : 28 - 22
Housing Features
- Circular Connector Shell Size : 11
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment Type : Keyed
- Mating Retention : With
- Polarization Code : B
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Kit
- Connector System : Cable-to-Cable
- Shell Type : Metal
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
YCFX26W1108PZB0000 |
YCFX26W1108PZB0000 |
|
Product Name
|
Standard Circular Connectors |
|
|
Connector Type
|
Circular / Cylindrical Connectors; Wire to Wire Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Wire Connector
Gender
Male / Plug
Termination
Crimp
View Details
7 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting
Cable Mount (Free-Hanging)
Voltage Rating
50 volts
View Details
2 suppliers