Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D.
Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 19
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 14 - 19 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : Y
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Single Hole Mounting Receptacle
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Hermetically Sealed : No
- Shell Base Material : Aluminum
- Shell Plating Material : Cadmium O.D.
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 19
- Number of Power Positions : 19
- Number of Signal Positions : 19
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : 14 - 19
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 12 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
- Voltage (VRMS) : 1800
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 14
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Bayonet
- Polarization Code : Y
Operation/Application
- Circuit Application : Signal
- Shielded : No
Product Type Features
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Product Type : Connector
- Sealable : Yes
- Shell Type : Single Hole Mounting Receptacle
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]