Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-5606, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-7808 Hermetically Sealed : No Shell Base Material : Composite Shell Plating Material : Electroless Nickel Weight : 36.6 G [.0808 LB ]
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Key Polarization N Keying & Polarized Position Locations : N Number of Positions : 39 Number of Power Positions : 2 Number of Signal Positions : 37
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : G39 Contact Quantity (Size 16) : 2 Contact Quantity (Size 20) : 37 Reverse Gender : No
Dimensions Assembly Length : 31.5 MM [1.24 INCH ] Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : Without Polarization Code : N
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : MIL-PRF-5606, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-7808
- Hermetically Sealed : No
- Shell Base Material : Composite
- Shell Plating Material : Electroless Nickel
- Weight : 36.6 G [.0808 LB ]
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : Key Polarization N
- Keying & Polarized Position Locations : N
- Number of Positions : 39
- Number of Power Positions : 2
- Number of Signal Positions : 37
Contact Features
- Circular Connector Contact Type : Less Socket
- Contact Current Rating (Max) (AMP) : 13
- Contact Layout Arrangement : G39
- Contact Quantity (Size 16) : 2
- Contact Quantity (Size 20) : 37
- Reverse Gender : No
Dimensions
- Assembly Length : 31.5 MM [1.24 INCH ]
- Wire Size (MMSQ) : .52 - 1.31
- Wire Size (AWG) : 20 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
- Voltage (VRMS) : 1800
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 21
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : Without
- Polarization Code : N
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Straight Plug
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]