TE Connectivity Standard Circular Connectors YACT26JJ29AA000000

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Composite Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Composite Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YACT26JJ29AA000000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YACT26JJ29AA000000
Standard Circular Connectors YACT26JJ29AA000000
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Composite Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Composite
  • Shell Plating Material : Cadmium O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 29
  • Number of Power Positions : 0
  • Number of Signal Positions : 29

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .61 - 1.21
  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : J (25)

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YACT26JJ29AA000000
MIL Spec Connector - MIL-DTL-38999 III YACT26JJ29AA000000
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YACT26JJ29AA000000
MIL Spec Connector - MIL-DTL-38999 III YACT26JJ29AA000000
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YACT26JJ29AA000000 YACT26JJ29AA000000
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coax Connectors - 1050999-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
RF Connectors - 1046301-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details