YACT26JC35JA000000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYACT26JC35JA000000
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Cadmium O.D.
Configuration Features Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Preloaded : No
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No
Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM [.1 INCH ] Circular Connector Shell Size : C (13)
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Cadmium O.D.
Configuration Features Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Preloaded : No
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No
Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM [.1 INCH ] Circular Connector Shell Size : C (13)
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Cadmium O.D.
Configuration Features Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Preloaded : No
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No
Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM [.1 INCH ] Circular Connector Shell Size : C (13)
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Hermetically Sealed : No
Insulation Material : Hard Dielectric/Silicone
Shell Base Material : Composite
Shell Plating Material : Cadmium O.D.
Configuration Features
Number of Positions : 22
Number of Power Positions : 0
Number of Signal Positions : 22
Preloaded : No
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Layout Arrangement : Circular
Contact Type : Pin/Socket
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .15 - .4
Wire Size (AWG) : 22 - 26
Housing Features
Alignment Keyed : Clocking
Centerline (Pitch) : .064 MM [.1 INCH ]
Circular Connector Shell Size : C (13)
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Alignment Type : Polarization
Mating Retention : Without
Polarization Code : Normal
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Style : Plug
Connector System : Wire-to-Wire
Product Type : Connector
Sealable : Yes
Shell Type : Straight Plug
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
YACT26JC35JA000000
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector