Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-5606, M2-V, MIL-DTL-83133 (JP-8), Coolanol 25, MIL-PRF-23699, MIL-PRF-7808 Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Weight : 32.2 G [.0711 LB ]
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization C Keying & Polarized Position Locations : C Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : G11 Contact Quantity (Size 12) : 11 Reverse Gender : No
Dimensions Accepts Wire Insulation Diameter Range : 2.46 - 3.61 MM [.097 - .142 INCH ] Assembly Length : 33 MM [1.3 INCH ] Panel Thickness : 1.58 - 3.2 MM [.062 - .126 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : C
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 1500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-5606, M2-V, MIL-DTL-83133 (JP-8), Coolanol 25, MIL-PRF-23699, MIL-PRF-7808
- Hermetically Sealed : No
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Base Material : Composite
- Shell Plating Material : Electroless Nickel
- Weight : 32.2 G [.0711 LB ]
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : Keyway Polarization C
- Keying & Polarized Position Locations : C
- Number of Positions : 11
- Number of Power Positions : 11
- Number of Signal Positions : 0
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 23
- Contact Layout Arrangement : G11
- Contact Quantity (Size 12) : 11
- Reverse Gender : No
Dimensions
- Accepts Wire Insulation Diameter Range : 2.46 - 3.61 MM [.097 - .142 INCH ]
- Assembly Length : 33 MM [1.3 INCH ]
- Panel Thickness : 1.58 - 3.2 MM [.062 - .126 INCH ]
- Wire Size (MMSQ) : 2.08 - 3.31
- Wire Size (AWG) : 14 - 12
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
- Voltage (VRMS) : 1800
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 21
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : With
- Panel Mount Feature Type : Jam Nut
- Polarization Code : C
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 1500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Jam Nut Receptacle
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]