Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : Coolanol 25, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), M2-V, SEA-AMS1424 Type I Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Cadmium, O.D. Weight : 39.6 G [.0874 LB ]
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization D Keying & Polarized Position Locations : D Number of Positions : 30 Number of Power Positions : 20 Number of Signal Positions : 10
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 43 Contact Layout Arrangement : J20 Contact Quantity (Size 12 Coax) : 4 Contact Quantity (Size 16) : 13 Contact Quantity (Size 20) : 10 Contact Quantity (Size 22D) : 13 Contact Quantity (Size 8 Databus) : 3 Reverse Gender : No
Dimensions Assembly Length : 33 MM [1.3 INCH ] Panel Thickness : 1.58 - 3.2 MM [.062 - .126 INCH ] Wire Size (MMSQ) : 5.26 - 8.37 Wire Size (AWG) : 10 - 8
Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 450 Voltage (VRMS) : 1000
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : D
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : Coolanol 25, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), M2-V, SEA-AMS1424 Type I
- Hermetically Sealed : No
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Base Material : Composite
- Shell Plating Material : Cadmium, O.D.
- Weight : 39.6 G [.0874 LB ]
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : Keyway Polarization D
- Keying & Polarized Position Locations : D
- Number of Positions : 30
- Number of Power Positions : 20
- Number of Signal Positions : 10
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 43
- Contact Layout Arrangement : J20
- Contact Quantity (Size 12 Coax) : 4
- Contact Quantity (Size 16) : 13
- Contact Quantity (Size 20) : 10
- Contact Quantity (Size 22D) : 13
- Contact Quantity (Size 8 Databus) : 3
- Reverse Gender : No
Dimensions
- Assembly Length : 33 MM [1.3 INCH ]
- Panel Thickness : 1.58 - 3.2 MM [.062 - .126 INCH ]
- Wire Size (MMSQ) : 5.26 - 8.37
- Wire Size (AWG) : 10 - 8
Electrical Characteristics
- Operating Voltage (VAC) : 300
- Operating Voltage (VDC) : 450
- Voltage (VRMS) : 1000
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 25
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : With
- Panel Mount Feature Type : Jam Nut
- Polarization Code : D
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Jam Nut Receptacle
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]