TE Connectivity Standard Circular Connectors YACT20MG11SC000000

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : G (21) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : G (21) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YACT20MG11SC000000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YACT20MG11SC000000
Standard Circular Connectors YACT20MG11SC000000
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : G (21) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Composite
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 11
  • Number of Power Positions : 11
  • Number of Signal Positions : 0
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : Circular
  • Contact Type : Pin/Socket
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .064 MM  [.1 INCH ]
  • Circular Connector Shell Size : G (21)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YACT20MG11SC000000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
Standard Circular Connectors - 1-2823448-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Standard Circular Connectors - 1-2823590-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers