Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808 Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Cadmium, O.D. Weight : 28.7 G [.0634 LB ]
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization C Keying & Polarized Position Locations : C Number of Positions : 21 Number of Power Positions : 21 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : H21 Contact Quantity (Size 16) : 21 Contact Quantity (Size 20) : 21 Reverse Gender : No
Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.77 MM [.065 - .109 INCH ] Assembly Length : 31.5 MM [1.24 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Electrical Characteristics Operating Voltage (VAC) : 900 Operating Voltage (VDC) : 1250 Voltage (VRMS) : 2300
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 23
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : C
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808
- Hermetically Sealed : No
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Base Material : Composite
- Shell Plating Material : Cadmium, O.D.
- Weight : 28.7 G [.0634 LB ]
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : Keyway Polarization C
- Keying & Polarized Position Locations : C
- Number of Positions : 21
- Number of Power Positions : 21
- Number of Signal Positions : 0
Contact Features
- Circular Connector Contact Type : Less Pin
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : H21
- Contact Quantity (Size 16) : 21
- Contact Quantity (Size 20) : 21
- Reverse Gender : No
Dimensions
- Accepts Wire Insulation Diameter Range : 1.65 - 2.77 MM [.065 - .109 INCH ]
- Assembly Length : 31.5 MM [1.24 INCH ]
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 24 - 20
Electrical Characteristics
- Operating Voltage (VAC) : 900
- Operating Voltage (VDC) : 1250
- Voltage (VRMS) : 2300
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 23
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : With
- Panel Mount Feature Type : Square Flange
- Polarization Code : C
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]