TE Connectivity Standard Circular Connectors YACT20JB99BNV00100

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Cadmium, O.D. Weight : 10.6 G  [.0233 LB ] Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : B99 Contact Quantity (Size 20) : 7 Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Assembly Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Cadmium, O.D. Weight : 10.6 G  [.0233 LB ] Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : B99 Contact Quantity (Size 20) : 7 Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Assembly Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YACT20JB99BNV00100 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YACT20JB99BNV00100
Standard Circular Connectors YACT20JB99BNV00100
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Composite Shell Plating Material : Cadmium, O.D. Weight : 10.6 G  [.0233 LB ] Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : B99 Contact Quantity (Size 20) : 7 Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Assembly Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I
  • Hermetically Sealed : No
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Composite
  • Shell Plating Material : Cadmium, O.D.
  • Weight : 10.6 G  [.0233 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying : Keyway Polarization N
  • Keying & Polarized Position Locations : N
  • Number of Positions : 7
  • Number of Power Positions : 0
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Less Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : B99
  • Contact Quantity (Size 20) : 7
  • Reverse Gender : No

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ]
  • Assembly Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850
  • Voltage (VRMS) : 1800

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Fluid Resistance : Yes
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YACT20JB99BNV00100
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details