TE Connectivity Antennas YA9-11

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YA9-11 - TE Connectivity
Berwyn, PA, United States
Antennas
YA9-11
Antennas YA9-11
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .46 M  [1.51 FT ]

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 860 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 11
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YA9-11-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YA9-11-ND
RF Antennas YA9-11-ND
900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YA9-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YA9-11
RF Antennas YA9-11
900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YA9-11 YA9-11-ND YA9-11
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM ISM WiMax™
Pattern Type Directional
Primary Frequency Range 860.0 to 960.0 MHz 900.0 MHz
Gain 6 dB 11 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details