TE Connectivity
Connector Contacts
Y6162-325-1231V003
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Socket
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Socket
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Socket
Contact Features
- 端子サイズ コード : 12
- Contact Current Rating (Max) (AMP) : 23
- Contact Type : Socket
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-325-1231V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers