TE Connectivity
Connector Contacts
Y6162-233-1277V003
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- 端子サイズ コード : 12
- Contact Current Rating (Max) (AMP) : 23
- Contact Type : Pin
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-233-1277V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details