TE Connectivity RF Antennas Y4706

Description
480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount
Request a Quote Datasheet
Description
480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - Y4706-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
Y4706-ND
RF Antennas Y4706-ND
480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount

480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - Y4706 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y4706
RF Antennas Y4706
480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount

480MHz Yagi, 6-Element RF Antenna 470MHz ~ 490MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number Y4706-ND Y4706
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 480.0 MHz
Gain 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers