TE Connectivity General Purpose Relays XT4S4T30

Description
General Purpose Relays 2 form C 8A 230 VAC RED LED
Datasheet
Description
General Purpose Relays 2 form C 8A 230 VAC RED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
XT4S4T30
General Purpose Relays XT4S4T30
General Purpose Relays 2 form C 8A 230 VAC RED LED

General Purpose Relays 2 form C 8A 230 VAC RED LED

Buy Now Datasheet
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity - 35R0487 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity
35R0487
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity 35R0487
POWER RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Xt4S4T30 Potter&brumfield Te Connectivity - 35AC5538 - Newark, An Avnet Company
Chicago, IL, United States
Xt4S4T30 Potter&brumfield Te Connectivity
35AC5538
Xt4S4T30 Potter&brumfield Te Connectivity 35AC5538
XT4S4T30

XT4S4T30

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number XT4S4T30 35R0487 35AC5538
Product Name General Purpose Relays Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity Xt4S4T30 Potter&brumfield Te Connectivity
Relay Type General
Approvals RoHS RoHS
Features Latching
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 1-1617004-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers