TE Connectivity Relay;Gen-Purp;DPDT;8A;Ctrl-V 115AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Tag XT4S4S15

Description
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond. Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment. Features: Several Components Can Be Ordered Under One Part Number Quicker and Simpler Than Having to Assemble Components Packages Can Simply Be Snapped Onto DIN Rail Prevents Situations Where the Wrong Socket Might Be Ordered
Datasheet
Description
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond. Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment. Features: Several Components Can Be Ordered Under One Part Number Quicker and Simpler Than Having to Assemble Components Packages Can Simply Be Snapped Onto DIN Rail Prevents Situations Where the Wrong Socket Might Be Ordered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;Gen-Purp;DPDT;8A;Ctrl-V 115AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Tag - 70225471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Gen-Purp;DPDT;8A;Ctrl-V 115AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Tag
70225471
Relay;Gen-Purp;DPDT;8A;Ctrl-V 115AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Tag 70225471
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond. Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment. Features: Several Components Can Be Ordered Under One Part Number Quicker and Simpler Than Having to Assemble Components Packages Can Simply Be Snapped Onto DIN Rail Prevents Situations Where the Wrong Socket Might Be Ordered

Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:

  • Several Components Can Be Ordered Under One Part Number
  • Quicker and Simpler Than Having to Assemble Components
  • Packages Can Simply Be Snapped Onto DIN Rail
  • Prevents Situations Where the Wrong Socket Might Be Ordered
Supplier's Site
Power Relay, Dpdt, 115Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity - 35R0486 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 115Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity
35R0486
Power Relay, Dpdt, 115Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity 35R0486
POWER RELAY, DPDT, 115VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 115VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
XT4S4S15
General Purpose Relays XT4S4S15
General Purpose Relays 2 form C 8A 115 VAC RED LED

General Purpose Relays 2 form C 8A 115 VAC RED LED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 70225471 35R0486 XT4S4S15
Product Name Relay;Gen-Purp;DPDT;8A;Ctrl-V 115AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Tag Power Relay, Dpdt, 115Vac, 8A, Din Rail; Contact Configuration Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socket or Plug-in Style Socket or Plug-in Style; DIN; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202181200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
IEC Control Relay - 700-CF400EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details