TE Connectivity Power Relays, Over 2 Amps XT484T30

Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1202-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1202-ND
Power Relays, Over 2 Amps PB1202-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
XT484T30
Relays - Power Relays, Over 2 Amps XT484T30
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site
Relay, 230Vac, 8A, Dpdt, Socket; Contact Configuration Schrack Te Connectivity - 99AC4592 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 230Vac, 8A, Dpdt, Socket; Contact Configuration Schrack Te Connectivity
99AC4592
Relay, 230Vac, 8A, Dpdt, Socket; Contact Configuration Schrack Te Connectivity 99AC4592
RELAY, 230VAC, 8A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes

RELAY, 230VAC, 8A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
XT484T30
General Purpose Relays XT484T30
General Purpose Relays DPDT 230 VAC LED OPTIONAL CIRCUIT

General Purpose Relays DPDT 230 VAC LED OPTIONAL CIRCUIT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1202-ND XT484T30 99AC4592 XT484T30
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 230Vac, 8A, Dpdt, Socket; Contact Configuration Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable 230VAC Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21S.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers