RELAY GEN PURPOSE DPDT 8A 115V
General Purpose Relays DPDT 115 VAC LED OPTIONAL CIRCUIT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | XT484S15 | XT484S15 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| AC Coil Voltage | 115 volts |