General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
XT484LB2
General Purpose Relays DPDT 12 VDC LED & PD OP CIRCUIT
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1196-ND | 89M5667 | 45AJ9807 | XT484LB2 | XT484LB2 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity | Xt484Lb2 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |