TE Connectivity Power Relays, Over 2 Amps XT424615

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1199-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1199-ND
Power Relays, Over 2 Amps PB1199-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity - 89M5666 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity
89M5666
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity 89M5666
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
XT424615
General Purpose Relays XT424615
General Purpose Relays DPDT 115 VAC NO OPTIONAL CIRCUIT

General Purpose Relays DPDT 115 VAC NO OPTIONAL CIRCUIT

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
XT424615
Relays - Power Relays, Over 2 Amps XT424615
RELAY GEN PURPOSE DPDT 8A 115V

RELAY GEN PURPOSE DPDT 8A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1199-ND 89M5666 XT424615 XT424615
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
MSR338P Time Delay Expansion Module - 440R-W23224 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers