General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Manufacturer: TE Connectivity
Win Source Part Number: 904131-XT424524
Series: XT, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Package: Tube
Mounting: Socketable
Family Name: XT42
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: 1887201-3, PB1198
RELAY GEN PURPOSE DPDT 8A 24V
General Purpose Relays DPDT 24 VAC NO OPTIONAL CIRCUIT
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1198-ND | 904131-XT424524 | XT424524 | XT424524 | 89M5665 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - XT424524 | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |