General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 12V
General Purpose Relays DPDT 12 VDC NO OPTIONAL CIRCUIT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1194-ND | 89M5663 | XT424012 | XT424012 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | 12VDC | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |