TE Connectivity Power Relays, Over 2 Amps XT374T30

Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1193-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1193-ND
Power Relays, Over 2 Amps PB1193-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
XT374T30
General Purpose Relays XT374T30
General Purpose Relays SPDT 230 VAC LED OPTIONAL CIRCUIT

General Purpose Relays SPDT 230 VAC LED OPTIONAL CIRCUIT

Buy Now Datasheet
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 89M5659 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
89M5659
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 89M5659
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
XT374T30
Relays - Power Relays, Over 2 Amps XT374T30
RELAY GEN PURPOSE SPDT 16A 230V

RELAY GEN PURPOSE SPDT 16A 230V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1193-ND XT374T30 89M5659 XT374T30
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details