TE Connectivity Power Relays, Over 2 Amps XT374S15

Description
General Purpose Relay SPDT (1 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1192-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1192-ND
Power Relays, Over 2 Amps PB1192-ND
General Purpose Relay SPDT (1 Form C) 115VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 89M5658 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
89M5658
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 89M5658
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - XT374S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
XT374S15
Relays - Power Relays, Over 2 Amps XT374S15
RELAY GEN PURPOSE SPDT 16A 115V

RELAY GEN PURPOSE SPDT 16A 115V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
XT374S15
General Purpose Relays XT374S15
General Purpose Relays SPDT 115 VAC LED OPTIONAL CIRCUIT

General Purpose Relays SPDT 115 VAC LED OPTIONAL CIRCUIT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1192-ND 89M5658 XT374S15 XT374S15
Product Name Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data