The Relay, SPDT, 240VAC, 16A from Schrack Te Connectivity is designed for general-purpose applications, featuring a contact configuration of one form C (CO) contact. It operates at a rated voltage of 240VAC and can handle a maximum switching voltage of 400VAC. The relay has a rated current of 16A, with a limiting making current of 30A and a short-time current rating of 300A for 30ms. This relay is suitable for use in panel boards and mechanical engineering, with a mechanical endurance of up to 10 million operations for DC coils and 5 million for AC coils. It has a typical operate time of 8ms and a release time of 6ms. The relay is compliant with various standards, including VDE and UL, and features reinforced insulation with a dielectric strength of 4kV between the coil and contact. The product is packaged in recyclable materials and is RoHS compliant, making it suitable for environmentally conscious projects. Its operational temperature range is from -40°C to +70°C, ensuring reliability in diverse conditions.
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
General Purpose Relays SPDT 24 VDC LED & PD OP CIRCUIT
RELAY GEN PURPOSE SPDT 16A 24V
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1188-ND | XT374LC4 | XT374LC4 | 89M5656 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |