TE Connectivity Power Relays, Over 2 Amps XT374LB2

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1187-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1187-ND
Power Relays, Over 2 Amps PB1187-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
XT374LB2
Relays - Power Relays, Over 2 Amps XT374LB2
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 89M5655 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
89M5655
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 89M5655
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
XT374LB2
General Purpose Relays XT374LB2
General Purpose Relays SPDT 12 VDC LED & PD OP CIRCUIT

General Purpose Relays SPDT 12 VDC LED & PD OP CIRCUIT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1187-ND XT374LB2 89M5655 XT374LB2
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers