TE Connectivity Plug & Play Accelerometers XL403D-3842

Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±.25 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±.25 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - XL403D-3842 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
XL403D-3842
Plug & Play Accelerometers XL403D-3842
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±.25 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 3
  • Weight : 38 G  [1.33 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 8.5 - 36
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : 2500 ±10

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 2
  • Nonlinearity (PCTFSO) : ±.25
  • Sensitivity : 1000 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-800

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number XL403D-3842
Product Name Plug & Play Accelerometers
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007020-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20017702-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10214199-00 - TE Connectivity
Specs
Acceleration 250 g
Frequency Range 0.0 to 1300 Hz
Sensor Technology MEMS
View Details