Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G [1.33 OZ ]
Configuration Features Electrical Connection : Integral Cable
Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10
Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw
Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±.25 Sensitivity : 400 mV/g
Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers
Signal Characteristics Frequency Response (HZ) : 0-800
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Material : Anodized Aluminum
- Number of Axes : 3
- Weight : 38 G [1.33 OZ ]
Configuration Features
- Electrical Connection : Integral Cable
Electrical Characteristics
- Excitation Voltage (VDC) : 8.5 - 36
- Full Scale Output Voltage (VDC) : ±2
- Zero Acceleration Output (MILV) : 2500 ±10
Mechanical Attachment
- Plug & Play Accelerometer Mounting Type : Screw
Other
- Acceleration Range (±) (GFORCE) : 5
- Nonlinearity (PCTFSO) : ±.25
- Sensitivity : 400 mV/g
Product Type Features
- Accelerometer Type : MEMS DC
- Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers
Signal Characteristics
- Frequency Response (HZ) : 0-800
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]