TE Connectivity Plug & Play Accelerometers XL403A-3280

Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 15 Nonlinearity (PCTFSO) : ±.5 Sensitivity : 400 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 15 Nonlinearity (PCTFSO) : ±.5 Sensitivity : 400 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - XL403A-3280 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
XL403A-3280
Plug & Play Accelerometers XL403A-3280
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 38 G  [1.33 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 15 Nonlinearity (PCTFSO) : ±.5 Sensitivity : 400 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 3
  • Weight : 38 G  [1.33 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 8.5 - 36
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : 2500 ±10

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 15
  • Nonlinearity (PCTFSO) : ±.5
  • Sensitivity : 400 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-800

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number XL403A-3280
Product Name Plug & Play Accelerometers
Acceleration 15 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23207A-3539 - TE Connectivity
Specs
Acceleration 40 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011424-01 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20012646-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20003750-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details