TE Connectivity Heat Shrink Tubing X4-6.0-0-SP

Description
"Heat Shrink Tubing, Flexible 0.255"" (6.48mm) 2 to 1 Black 328.1' (100.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.255"" (6.48mm) 2 to 1 Black 328.1' (100.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X4-6.0-0-SP-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X4-6.0-0-SP-100-ND
Heat Shrink Tubing X4-6.0-0-SP-100-ND
"Heat Shrink Tubing, Flexible 0.255"" (6.48mm) 2 to 1 Black 328.1' (100.0m)"

"Heat Shrink Tubing, Flexible 0.255"" (6.48mm) 2 to 1 Black 328.1' (100.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2326
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2326
HEAT-SHRINK TUBING, 2:1, 6.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Metric:3mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Metric:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X4-6.0-0-SP-100-ND 02AC2326
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details