TE Connectivity Heat Shrink Tubing X4-4.0-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-5-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-5-ND
"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-50-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-DS-ND
HEATSHRNK TUBING 4.0 BLACK METER

HEATSHRNK TUBING 4.0 BLACK METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-1-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-1-ND
"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.173"" (4.40mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-200-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.175"" (4.45mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.175"" (4.45mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-4.0-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-4.0-0-SP-SM-25-ND
Heat Shrink Tubing 484-X4-4.0-0-SP-SM-25-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2560
Heat-Shrink Tubing, 2 Te Connectivity 33AH2560
HEAT-SHRINK TUBING, 2:1, BLACK, 4.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.17"; I.D. Supplied - Metric:4.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.08" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 4.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.17"; I.D. Supplied - Metric:4.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.08" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X4-4.0-0-SP-SM-5-ND 484-X4-4.0-0-SP-SM-50-ND 484-X4-4.0-0-SP-SM-DS-ND 484-X4-4.0-0-SP-SM-1-ND 33AH2560
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Sleeves - 1812019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details