TE Connectivity Heat Shrink Tubing X4-2.5-0-SP-SM

Description
Heat Shrink
Request a Quote Datasheet
Description
Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-25-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-25-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-200-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-5-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-5-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-1-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-1-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-50-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-2.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-2.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X4-2.5-0-SP-SM-DS-ND
HEATSHRNK TUBING 2.5 BLACK METER

HEATSHRNK TUBING 2.5 BLACK METER

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2556 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2556
Heat-Shrink Tubing, 2 Te Connectivity 33AH2556
HEAT-SHRINK TUBING, 2:1, BLACK, 2.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.05" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 2.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.05" RoHS Compliant: Yes

Supplier's Site Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 25AJ3014 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
25AJ3014
Heat-Shrink Tubing, 2 Te Connectivity 25AJ3014
HEAT-SHRINK TUBING, 2:1, BLACK, 2.8MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 2.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X4-2.5-0-SP-SM-25-ND 484-X4-2.5-0-SP-SM-5-ND 484-X4-2.5-0-SP-SM-1-ND 484-X4-2.5-0-SP-SM-50-ND 33AH2556 25AJ3014
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details