TE Connectivity Heat Shrink Tubing X4-1.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X4-1.5-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X4-1.5-0-SP-200-ND
Heat Shrink Tubing X4-1.5-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2317
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2317
HEAT-SHRINK TUBING, 2:1, 1.9MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X4 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.9MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X4-1.5-0-SP-200-ND 02AC2317
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 136139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details