TE Connectivity Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable X4-1.0-0-SP-SM

Description
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
Request a Quote Datasheet
Description
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable - X4-1.0-0-SP-SM - Heilind Electronics, Inc.
Wilmington, MA, United States
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
X4-1.0-0-SP-SM
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable X4-1.0-0-SP-SM
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable

Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable

Buy Now
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-50-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-1-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-1-ND
"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-25-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-25-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-5-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-5-ND
"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-DS-ND
"HEATSHRINK 0.055"" BLACK METER"

"HEATSHRINK 0.055"" BLACK METER"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.0-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.0-0-SP-SM-200-ND
Heat Shrink Tubing 484-X4-1.0-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2550
Heat-Shrink Tubing, 2 Te Connectivity 33AH2550
HEAT-SHRINK TUBING, 2:1, BLACK, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.02" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number X4-1.0-0-SP-SM 484-X4-1.0-0-SP-SM-50-ND 484-X4-1.0-0-SP-SM-1-ND 484-X4-1.0-0-SP-SM-25-ND 484-X4-1.0-0-SP-SM-5-ND 33AH2550
Product Name Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details