TE Connectivity Heat Shrink Tubing X4-0.6-0-SP

Description
"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X4-0.6-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-0.6-0-SP-200-ND
Heat Shrink Tubing 484-X4-0.6-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-0.6-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-0.6-0-SP-DS-ND
Heat Shrink Tubing 484-X4-0.6-0-SP-DS-ND
HEATSHRINK TUBING METER

HEATSHRINK TUBING METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-0.6-0-SP-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-0.6-0-SP-1-ND
Heat Shrink Tubing 484-X4-0.6-0-SP-1-ND
"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.037"" (0.94mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2548
Heat-Shrink Tubing, 2 Te Connectivity 33AH2548
HEAT-SHRINK TUBING, 2:1, BLACK, 0.95MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.04"; I.D. Supplied - Metric:0.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.01" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 0.95MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.04"; I.D. Supplied - Metric:0.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.01" RoHS Compliant: Yes

Supplier's Site
Heat-Shrink Tubing, 2 Te Connectivity - 25AJ3007 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
25AJ3007
Heat-Shrink Tubing, 2 Te Connectivity 25AJ3007
HEAT-SHRINK TUBING, 2:1, BLACK, 0.95MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 0.95MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X4-0.6-0-SP-200-ND 484-X4-0.6-0-SP-1-ND 33AH2548 25AJ3007
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details