"Heat Shrink Tubing, Flexible 0.378"" (9.60mm) 2 to 1 Black 164.0' (50.0m)"
HEAT-SHRINK TUBING, 2:1, 9.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.378"; I.D. Supplied - Metric:9.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:SWFR X2 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | X2-9.0-0-FSP-50-ND | 02AC2314 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |