TE Connectivity Heat Shrink Tubing X2-7.0-0-SP

Description
"Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-7.0-0-SP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-7.0-0-SP-50-ND
Heat Shrink Tubing X2-7.0-0-SP-50-ND
"Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2312 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2312
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2312
HEAT-SHRINK TUBING, 2:1, 7.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.299"; I.D. Supplied - Metric:7.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:SWFR X2 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 7.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.299"; I.D. Supplied - Metric:7.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:SWFR X2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X2-7.0-0-SP-50-ND 02AC2312
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details