TE Connectivity Heat Shrink Tubing X2-6.0-0-SP

Description
"Heat Shrink Tubing, Flexible 0.260"" (6.60mm) 2 to 1 Black 328.1' (100.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.260"" (6.60mm) 2 to 1 Black 328.1' (100.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-6.0-0-SP-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-6.0-0-SP-100-ND
Heat Shrink Tubing X2-6.0-0-SP-100-ND
"Heat Shrink Tubing, Flexible 0.260"" (6.60mm) 2 to 1 Black 328.1' (100.0m)"

"Heat Shrink Tubing, Flexible 0.260"" (6.60mm) 2 to 1 Black 328.1' (100.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2311 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2311
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2311
HEAT-SHRINK TUBING, 2:1, 6.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X2-6.0-0-SP-100-ND 02AC2311
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details