TE Connectivity Heat Shrink Tubing X2-4.0-0-SP-SM

Description
HEATSHRINK TUBING METER
Request a Quote Datasheet
Description
HEATSHRINK TUBING METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-4.0-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-4.0-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X2-4.0-0-SP-SM-DS-ND
HEATSHRINK TUBING METER

HEATSHRINK TUBING METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-4.0-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-4.0-0-SP-SM-200-ND
Heat Shrink Tubing 484-X2-4.0-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.181"" (4.60mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.181"" (4.60mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2542
Heat-Shrink Tubing, 2 Te Connectivity 33AH2542
HEAT-SHRINK TUBING, 2:1, BLACK, 4.6MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.18"; I.D. Supplied - Metric:4.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.08" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 4.6MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.18"; I.D. Supplied - Metric:4.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.08" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-X2-4.0-0-SP-SM-DS-ND 33AH2542
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details