TE Connectivity Heat Shrink Tubing X2-30.0-0-FSP-SM

Description
HEATSHRINK TUBING METER
Request a Quote Datasheet
Description
HEATSHRINK TUBING METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-DS-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-DS-ND
HEATSHRINK TUBING METER

HEATSHRINK TUBING METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-25-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-25-ND
"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-5-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-5-ND
"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-10-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-10-ND
"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 32.8' (10.0m)"

"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 32.8' (10.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-50-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-50-ND
"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-30.0-0-FSP-SM-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-30.0-0-FSP-SM-1-ND
Heat Shrink Tubing 484-X2-30.0-0-FSP-SM-1-ND
"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 1.276"" (32.40mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2541
Heat-Shrink Tubing, 2 Te Connectivity 33AH2541
HEAT-SHRINK TUBING, 2:1, BLACK, 32.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.28"; I.D. Supplied - Metric:32.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.59" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 32.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.28"; I.D. Supplied - Metric:32.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.59" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X2-30.0-0-FSP-SM-DS-ND 484-X2-30.0-0-FSP-SM-25-ND 484-X2-30.0-0-FSP-SM-5-ND 484-X2-30.0-0-FSP-SM-10-ND 484-X2-30.0-0-FSP-SM-1-ND 33AH2541
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details