TE Connectivity Heat Shrink Tubing X2-3.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-3.5-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-3.5-0-SP-200-ND
Heat Shrink Tubing X2-3.5-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 73AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
73AC8326
Heat-Shrink Tubing, 2 Te Connectivity 73AC8326
HEAT-SHRINK TUBING, 2:1, 4.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.161"; I.D. Supplied - Metric:4.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656.2ft; Length - Metric:200m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.161"; I.D. Supplied - Metric:4.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656.2ft; Length - Metric:200m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X2-3.5-0-SP-200-ND 73AC8326
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details